Yageo USA RES 634 OHM 1/16W 1% SMD 0402 9T04021A6340FBHF3

Description
RES 634ohm 1/16W 1% SMD 0402
Request a Quote
Description
RES 634ohm 1/16W 1% SMD 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/16W 1% SMD 0402 - 9T04021A6340FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/16W 1% SMD 0402
9T04021A6340FBHF3
RES 634 OHM 1/16W 1% SMD 0402 9T04021A6340FBHF3
RES 634ohm 1/16W 1% SMD 0402

RES 634ohm 1/16W 1% SMD 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T04021A6340FBHF3
Product Name RES 634 OHM 1/16W 1% SMD 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers