34.8 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 34.8KOHM 1/16W .25% SMD 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T04021A3482CBHF3-ND | 9T04021A3482CBHF3 |
| Product Name | Chip Resistor - Surface Mount | RES 34.8KOHM 1/16W .25% SMD 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |