Yageo USA RES 3.24K OHM 1/16W .1% SMD 0402 9T04021A3241BAHF3

Description
RES 3.24Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.24Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/16W .1% SMD 0402 - 9T04021A3241BAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/16W .1% SMD 0402
9T04021A3241BAHF3
RES 3.24K OHM 1/16W .1% SMD 0402 9T04021A3241BAHF3
RES 3.24Kohm 1/16W .1% SMD 0402

RES 3.24Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A3241BAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A3241BAHF3-ND
Chip Resistor - Surface Mount 9T04021A3241BAHF3-ND
3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A3241BAHF3 9T04021A3241BAHF3-ND
Product Name RES 3.24K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details