Yageo USA RES 316K OHM 1/16W 1% SMD 0402 9T04021A3163FBHF3

Description
RES 316Kohm 1/16W 1% SMD 0402
Request a Quote
Description
RES 316Kohm 1/16W 1% SMD 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/16W 1% SMD 0402 - 9T04021A3163FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/16W 1% SMD 0402
9T04021A3163FBHF3
RES 316K OHM 1/16W 1% SMD 0402 9T04021A3163FBHF3
RES 316Kohm 1/16W 1% SMD 0402

RES 316Kohm 1/16W 1% SMD 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T04021A3163FBHF3
Product Name RES 316K OHM 1/16W 1% SMD 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details