Yageo USA Chip Resistor - Surface Mount 9T04021A19R6DBHF3

Description
19.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T04021A19R6DBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A19R6DBHF3-ND
Chip Resistor - Surface Mount 9T04021A19R6DBHF3-ND
19.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

19.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 19.6 OHM 1/16W .5% SMD 0402 - 9T04021A19R6DBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/16W .5% SMD 0402
9T04021A19R6DBHF3
RES 19.6 OHM 1/16W .5% SMD 0402 9T04021A19R6DBHF3
RES 19.6ohm 1/16W .5% SMD 0402

RES 19.6ohm 1/16W .5% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T04021A19R6DBHF3-ND 9T04021A19R6DBHF3
Product Name Chip Resistor - Surface Mount RES 19.6 OHM 1/16W .5% SMD 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers