Yageo USA RES 18.7K OHM 1/16W 1% SMD 0402 9T04021A1872FBHF3

Description
RES 18.7Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 18.7Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/16W 1% SMD 0402 - 9T04021A1872FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/16W 1% SMD 0402
9T04021A1872FBHF3
RES 18.7K OHM 1/16W 1% SMD 0402 9T04021A1872FBHF3
RES 18.7Kohm 1/16W 1% SMD 0402

RES 18.7Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A1872FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A1872FBHF3-ND
Chip Resistor - Surface Mount 9T04021A1872FBHF3-ND
18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A1872FBHF3 9T04021A1872FBHF3-ND
Product Name RES 18.7K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers