Yageo USA RES 182 OHM 1/16W .1% SMD 0402 9T04021A1820BBHF3

Description
RES 182ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 182ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/16W .1% SMD 0402 - 9T04021A1820BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/16W .1% SMD 0402
9T04021A1820BBHF3
RES 182 OHM 1/16W .1% SMD 0402 9T04021A1820BBHF3
RES 182ohm 1/16W .1% SMD 0402

RES 182ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A1820BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A1820BBHF3-ND
Chip Resistor - Surface Mount 9T04021A1820BBHF3-ND
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A1820BBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A1820BBHF3
Chip Resistor - Surface Mount 9T04021A1820BBHF3
RES SMD 182 OHM 0.1% 1/16W 0402

RES SMD 182 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A1820BBHF3 9T04021A1820BBHF3-ND 9T04021A1820BBHF3
Product Name RES 182 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details