Yageo USA RES 953 OHM 1/4W 1% 1206 SMD 9C12063A9530FKHFT

Description
RES 953ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 953ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/4W 1% 1206 SMD - 9C12063A9530FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/4W 1% 1206 SMD
9C12063A9530FKHFT
RES 953 OHM 1/4W 1% 1206 SMD 9C12063A9530FKHFT
RES 953ohm 1/4W 1% 1206 SMD

RES 953ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-953FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-953FTR-ND
Chip Resistor - Surface Mount 311-953FTR-ND
953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A9530FKHFT 311-953FTR-ND
Product Name RES 953 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details