Yageo USA RES 80.6K OHM 1/4W 1% 1206 SMD 9C12063A8062FKHFT

Description
RES 80.6Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W 1% 1206 SMD - 9C12063A8062FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W 1% 1206 SMD
9C12063A8062FKHFT
RES 80.6K OHM 1/4W 1% 1206 SMD 9C12063A8062FKHFT
RES 80.6Kohm 1/4W 1% 1206 SMD

RES 80.6Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-80.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-80.6KFTR-ND
Chip Resistor - Surface Mount 311-80.6KFTR-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A8062FKHFT 311-80.6KFTR-ND
Product Name RES 80.6K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details