Yageo USA RES 7.87 OHM 1/4W 1% 1206 SMD 9C12063A7R87FGHFT

Description
RES 7.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 7.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 1/4W 1% 1206 SMD - 9C12063A7R87FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/4W 1% 1206 SMD
9C12063A7R87FGHFT
RES 7.87 OHM 1/4W 1% 1206 SMD 9C12063A7R87FGHFT
RES 7.87ohm 1/4W 1% 1206 SMD

RES 7.87ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-7.87FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.87FTR-ND
Chip Resistor - Surface Mount 311-7.87FTR-ND
7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

7.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A7R87FGHFT 311-7.87FTR-ND
Product Name RES 7.87 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details