63.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 63.4Kohm 1/4W 1% 1206 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 311-63.4KFTR-ND | 9C12063A6342FKHFT |
| Product Name | Chip Resistor - Surface Mount | RES 63.4K OHM 1/4W 1% 1206 SMD |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 1 +/- % | 1 +/- % |