Yageo USA RES 523 OHM 1/4W 1% 1206 SMD 9C12063A5230FKHFT

Description
RES 523ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 523ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/4W 1% 1206 SMD - 9C12063A5230FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/4W 1% 1206 SMD
9C12063A5230FKHFT
RES 523 OHM 1/4W 1% 1206 SMD 9C12063A5230FKHFT
RES 523ohm 1/4W 1% 1206 SMD

RES 523ohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 523 OHM 4W Resistor - 52-9C12063A5230FKHFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 523 OHM 4W Resistor
52-9C12063A5230FKHFT
SMD 523 OHM 4W Resistor 52-9C12063A5230FKHFT
RES SMD 523 OHM 1% 1/4W 1206 Product overview: 9C12063A5230FKHFT from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-9C12063A5230FKHFT can be used for catalog matching and distributor lookup.

RES SMD 523 OHM 1% 1/4W 1206 Product overview: 9C12063A5230FKHFT from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-9C12063A5230FKHFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-523FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-523FTR-ND
Chip Resistor - Surface Mount 311-523FTR-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 9C12063A5230FKHFT 52-9C12063A5230FKHFT 311-523FTR-ND
Product Name RES 523 OHM 1/4W 1% 1206 SMD SMD 523 OHM 4W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details