Yageo USA RES 510 OHM 1/4W 1% 1206 SMD 9C12063A5100FKHFT

Description
RES 510ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 510ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 1% 1206 SMD - 9C12063A5100FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 1% 1206 SMD
9C12063A5100FKHFT
RES 510 OHM 1/4W 1% 1206 SMD 9C12063A5100FKHFT
RES 510ohm 1/4W 1% 1206 SMD

RES 510ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-510FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510FTR-ND
Chip Resistor - Surface Mount 311-510FTR-ND
510 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

510 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A5100FKHFT 311-510FTR-ND
Product Name RES 510 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details