Yageo USA RES 4.64K OHM 1/4W 1% 1206 SMD 9C12063A4641FKHFT

Description
RES 4.64Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/4W 1% 1206 SMD - 9C12063A4641FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/4W 1% 1206 SMD
9C12063A4641FKHFT
RES 4.64K OHM 1/4W 1% 1206 SMD 9C12063A4641FKHFT
RES 4.64Kohm 1/4W 1% 1206 SMD

RES 4.64Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-4.64KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.64KFTR-ND
Chip Resistor - Surface Mount 311-4.64KFTR-ND
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A4641FKHFT 311-4.64KFTR-ND
Product Name RES 4.64K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details