Yageo USA RES 453 OHM 1/4W 1% 1206 SMD 9C12063A4530FKHFT

Description
RES 453ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 453ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W 1% 1206 SMD - 9C12063A4530FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W 1% 1206 SMD
9C12063A4530FKHFT
RES 453 OHM 1/4W 1% 1206 SMD 9C12063A4530FKHFT
RES 453ohm 1/4W 1% 1206 SMD

RES 453ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-453FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-453FTR-ND
Chip Resistor - Surface Mount 311-453FTR-ND
453 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

453 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A4530FKHFT 311-453FTR-ND
Product Name RES 453 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details