Yageo USA RES 41.2 OHM 1/4W 1% 1206 SMD 9C12063A41R2FKHFT

Description
RES 41.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 41.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/4W 1% 1206 SMD - 9C12063A41R2FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/4W 1% 1206 SMD
9C12063A41R2FKHFT
RES 41.2 OHM 1/4W 1% 1206 SMD 9C12063A41R2FKHFT
RES 41.2ohm 1/4W 1% 1206 SMD

RES 41.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-41.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-41.2FTR-ND
Chip Resistor - Surface Mount 311-41.2FTR-ND
41.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

41.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A41R2FKHFT 311-41.2FTR-ND
Product Name RES 41.2 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details