Yageo USA RES 33.0 OHM 1/4W 1% 1206 SMD 9C12063A33R0FKHFT

Description
RES 33.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 33.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/4W 1% 1206 SMD - 9C12063A33R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/4W 1% 1206 SMD
9C12063A33R0FKHFT
RES 33.0 OHM 1/4W 1% 1206 SMD 9C12063A33R0FKHFT
RES 33.0ohm 1/4W 1% 1206 SMD

RES 33.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-33.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33.0FTR-ND
Chip Resistor - Surface Mount 311-33.0FTR-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A33R0FKHFT 311-33.0FTR-ND
Product Name RES 33.0 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details