Yageo USA Chip Resistor - Surface Mount 9C12063A24R0FKHFT

Description
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-24.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.0FTR-ND
Chip Resistor - Surface Mount 311-24.0FTR-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 24.0 OHM 1/4W 1% 1206 SMD - 9C12063A24R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/4W 1% 1206 SMD
9C12063A24R0FKHFT
RES 24.0 OHM 1/4W 1% 1206 SMD 9C12063A24R0FKHFT
RES 24.0ohm 1/4W 1% 1206 SMD

RES 24.0ohm 1/4W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-24.0FTR-ND 9C12063A24R0FKHFT
Product Name Chip Resistor - Surface Mount RES 24.0 OHM 1/4W 1% 1206 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details