Yageo USA RES 2.43K OHM 1/4W 1% 1206 SMD 9C12063A2431FKHFT

Description
RES 2.43Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/4W 1% 1206 SMD - 9C12063A2431FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 1% 1206 SMD
9C12063A2431FKHFT
RES 2.43K OHM 1/4W 1% 1206 SMD 9C12063A2431FKHFT
RES 2.43Kohm 1/4W 1% 1206 SMD

RES 2.43Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.43KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.43KFTR-ND
Chip Resistor - Surface Mount 311-2.43KFTR-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A2431FKHFT 311-2.43KFTR-ND
Product Name RES 2.43K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details