Yageo USA RES 18.7 OHM 1/4W 1% 1206 SMD 9C12063A18R7FKHFT

Description
RES 18.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 18.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/4W 1% 1206 SMD - 9C12063A18R7FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/4W 1% 1206 SMD
9C12063A18R7FKHFT
RES 18.7 OHM 1/4W 1% 1206 SMD 9C12063A18R7FKHFT
RES 18.7ohm 1/4W 1% 1206 SMD

RES 18.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-18.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-18.7FTR-ND
Chip Resistor - Surface Mount 311-18.7FTR-ND
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C12063A18R7FKHFT 311-18.7FTR-ND
Product Name RES 18.7 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details