Yageo USA RES 13 OHM 1/4W 5% 1206 SMD 9C12063A13R0JLHFT

Description
RES 13ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/4W 5% 1206 SMD - 9C12063A13R0JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/4W 5% 1206 SMD
9C12063A13R0JLHFT
RES 13 OHM 1/4W 5% 1206 SMD 9C12063A13R0JLHFT
RES 13ohm 1/4W 5% 1206 SMD

RES 13ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-13ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13ETR-ND
Chip Resistor - Surface Mount 311-13ETR-ND
13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

13 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C12063A13R0JLHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C12063A13R0JLHFT
Chip Resistor - Surface Mount 9C12063A13R0JLHFT
RES SMD 13 OHM 5% 1/4W 1206

RES SMD 13 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C12063A13R0JLHFT 311-13ETR-ND 9C12063A13R0JLHFT
Product Name RES 13 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers