Yageo USA RES 9.31 OHM 1/8W 1% 0805 SMD 9C08052A9R31FGHFT

Description
RES 9.31ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.31ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/8W 1% 0805 SMD - 9C08052A9R31FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/8W 1% 0805 SMD
9C08052A9R31FGHFT
RES 9.31 OHM 1/8W 1% 0805 SMD 9C08052A9R31FGHFT
RES 9.31ohm 1/8W 1% 0805 SMD

RES 9.31ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-9.31CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.31CTR-ND
Chip Resistor - Surface Mount 311-9.31CTR-ND
9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A9R31FGHFT 311-9.31CTR-ND
Product Name RES 9.31 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details