Yageo USA RES 8.2 OHM 1/8W 5% 0805 SMD 9C08052A8R20JGHFT

Description
RES 8.2ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 8.2ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/8W 5% 0805 SMD - 9C08052A8R20JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/8W 5% 0805 SMD
9C08052A8R20JGHFT
RES 8.2 OHM 1/8W 5% 0805 SMD 9C08052A8R20JGHFT
RES 8.2ohm 1/8W 5% 0805 SMD

RES 8.2ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.2ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.2ATR-ND
Chip Resistor - Surface Mount 311-8.2ATR-ND
8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

8.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A8R20JGHFT 311-8.2ATR-ND
Product Name RES 8.2 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details