Yageo USA RES 8.2M OHM 1/8W 5% 0805 SMD 9C08052A8204JLHFT

Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/8W 5% 0805 SMD - 9C08052A8204JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/8W 5% 0805 SMD
9C08052A8204JLHFT
RES 8.2M OHM 1/8W 5% 0805 SMD 9C08052A8204JLHFT
RES 8.2Mohm 1/8W 5% 0805 SMD

RES 8.2Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.2MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.2MATR-ND
Chip Resistor - Surface Mount 311-8.2MATR-ND
8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

8.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A8204JLHFT 311-8.2MATR-ND
Product Name RES 8.2M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details