Yageo USA RES 7.5 OHM 1/8W 5% 0805 SMD 9C08052A7R50JGHFT

Description
RES 7.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/8W 5% 0805 SMD - 9C08052A7R50JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/8W 5% 0805 SMD
9C08052A7R50JGHFT
RES 7.5 OHM 1/8W 5% 0805 SMD 9C08052A7R50JGHFT
RES 7.5ohm 1/8W 5% 0805 SMD

RES 7.5ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-7.5ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.5ATR-ND
Chip Resistor - Surface Mount 311-7.5ATR-ND
7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A7R50JGHFT 311-7.5ATR-ND
Product Name RES 7.5 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers