Yageo USA RES 768 OHM 1/8W 1% 0805 SMD 9C08052A7680FKHFT

Description
RES 768ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 768ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W 1% 0805 SMD - 9C08052A7680FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W 1% 0805 SMD
9C08052A7680FKHFT
RES 768 OHM 1/8W 1% 0805 SMD 9C08052A7680FKHFT
RES 768ohm 1/8W 1% 0805 SMD

RES 768ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-768CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768CTR-ND
Chip Resistor - Surface Mount 311-768CTR-ND
768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A7680FKHFT 311-768CTR-ND
Product Name RES 768 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers