Yageo USA RES 750 OHM 1/8W 1% 0805 SMD 9C08052A7500FKHFT

Description
RES 750ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 750ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 1% 0805 SMD - 9C08052A7500FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 1% 0805 SMD
9C08052A7500FKHFT
RES 750 OHM 1/8W 1% 0805 SMD 9C08052A7500FKHFT
RES 750ohm 1/8W 1% 0805 SMD

RES 750ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-750CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-750CTR-ND
Chip Resistor - Surface Mount 311-750CTR-ND
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A7500FKHFT 311-750CTR-ND
Product Name RES 750 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details