Yageo USA RES 68.1 OHM 1/8W 1% 0805 SMD 9C08052A68R1FKHFT

Description
RES 68.1ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W 1% 0805 SMD - 9C08052A68R1FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W 1% 0805 SMD
9C08052A68R1FKHFT
RES 68.1 OHM 1/8W 1% 0805 SMD 9C08052A68R1FKHFT
RES 68.1ohm 1/8W 1% 0805 SMD

RES 68.1ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-68.1CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68.1CTR-ND
Chip Resistor - Surface Mount 311-68.1CTR-ND
68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A68R1FKHFT 311-68.1CTR-ND
Product Name RES 68.1 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers