Yageo USA RES 6.8K OHM 1/8W 5% 0805 SMD 9C08052A6801JLHFT

Description
RES 6.8Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 6.8Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/8W 5% 0805 SMD - 9C08052A6801JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/8W 5% 0805 SMD
9C08052A6801JLHFT
RES 6.8K OHM 1/8W 5% 0805 SMD 9C08052A6801JLHFT
RES 6.8Kohm 1/8W 5% 0805 SMD

RES 6.8Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-6.8KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.8KATR-ND
Chip Resistor - Surface Mount 311-6.8KATR-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A6801JLHFT 311-6.8KATR-ND
Product Name RES 6.8K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details