Yageo USA RES 4.32 OHM 1/8W 1% 0805 SMD 9C08052A4R32FGHFT

Description
RES 4.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/8W 1% 0805 SMD - 9C08052A4R32FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/8W 1% 0805 SMD
9C08052A4R32FGHFT
RES 4.32 OHM 1/8W 1% 0805 SMD 9C08052A4R32FGHFT
RES 4.32ohm 1/8W 1% 0805 SMD

RES 4.32ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-4.32CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.32CTR-ND
Chip Resistor - Surface Mount 311-4.32CTR-ND
4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A4R32FGHFT 311-4.32CTR-ND
Product Name RES 4.32 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details