Yageo USA RES 487 OHM 1/8W 1% 0805 SMD 9C08052A4870FKHFT

Description
RES 487ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 487ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W 1% 0805 SMD - 9C08052A4870FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 1% 0805 SMD
9C08052A4870FKHFT
RES 487 OHM 1/8W 1% 0805 SMD 9C08052A4870FKHFT
RES 487ohm 1/8W 1% 0805 SMD

RES 487ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-487CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-487CTR-ND
Chip Resistor - Surface Mount 311-487CTR-ND
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A4870FKHFT 311-487CTR-ND
Product Name RES 487 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details