Yageo USA RES 383 OHM 1/8W 1% 0805 SMD 9C08052A3830FKHFT

Description
RES 383ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 383ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W 1% 0805 SMD - 9C08052A3830FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W 1% 0805 SMD
9C08052A3830FKHFT
RES 383 OHM 1/8W 1% 0805 SMD 9C08052A3830FKHFT
RES 383ohm 1/8W 1% 0805 SMD

RES 383ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-383CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-383CTR-ND
Chip Resistor - Surface Mount 311-383CTR-ND
383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

383 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A3830FKHFT 311-383CTR-ND
Product Name RES 383 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details