Yageo USA Chip Resistor - Surface Mount 9C08052A3481FKHFT

Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.48KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.48KCTR-ND
Chip Resistor - Surface Mount 311-3.48KCTR-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 3.48K OHM 1/8W 1% 0805 SMD - 9C08052A3481FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/8W 1% 0805 SMD
9C08052A3481FKHFT
RES 3.48K OHM 1/8W 1% 0805 SMD 9C08052A3481FKHFT
RES 3.48Kohm 1/8W 1% 0805 SMD

RES 3.48Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 9C08052A3481FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C08052A3481FKHFT
Chip Resistor - Surface Mount 9C08052A3481FKHFT
RES SMD 3.48K OHM 1% 1/8W 0805

RES SMD 3.48K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 311-3.48KCTR-ND 9C08052A3481FKHFT 9C08052A3481FKHFT
Product Name Chip Resistor - Surface Mount RES 3.48K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers