Yageo USA RES 2.67 OHM 1/8W 1% 0805 SMD 9C08052A2R67FGHFT

Description
RES 2.67ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 2.67ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1/8W 1% 0805 SMD - 9C08052A2R67FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1/8W 1% 0805 SMD
9C08052A2R67FGHFT
RES 2.67 OHM 1/8W 1% 0805 SMD 9C08052A2R67FGHFT
RES 2.67ohm 1/8W 1% 0805 SMD

RES 2.67ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.67CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.67CTR-ND
Chip Resistor - Surface Mount 311-2.67CTR-ND
2.67 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.67 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2R67FGHFT 311-2.67CTR-ND
Product Name RES 2.67 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details