Yageo USA RES 27.0K OHM 1/8W 1% 0805 SMD 9C08052A2702FKHFT

Description
RES 27.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/8W 1% 0805 SMD - 9C08052A2702FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/8W 1% 0805 SMD
9C08052A2702FKHFT
RES 27.0K OHM 1/8W 1% 0805 SMD 9C08052A2702FKHFT
RES 27.0Kohm 1/8W 1% 0805 SMD

RES 27.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-27.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-27.0KCTR-ND
Chip Resistor - Surface Mount 311-27.0KCTR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2702FKHFT 311-27.0KCTR-ND
Product Name RES 27.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details