Yageo USA RES 237 OHM 1/8W 1% 0805 SMD 9C08052A2370FKHFT

Description
RES 237ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 237ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/8W 1% 0805 SMD - 9C08052A2370FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W 1% 0805 SMD
9C08052A2370FKHFT
RES 237 OHM 1/8W 1% 0805 SMD 9C08052A2370FKHFT
RES 237ohm 1/8W 1% 0805 SMD

RES 237ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-237CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-237CTR-ND
Chip Resistor - Surface Mount 311-237CTR-ND
237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2370FKHFT 311-237CTR-ND
Product Name RES 237 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers