Yageo USA RES 22.6K OHM 1/8W 1% 0805 SMD 9C08052A2262FKHFT

Description
RES 22.6Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 22.6Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/8W 1% 0805 SMD - 9C08052A2262FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/8W 1% 0805 SMD
9C08052A2262FKHFT
RES 22.6K OHM 1/8W 1% 0805 SMD 9C08052A2262FKHFT
RES 22.6Kohm 1/8W 1% 0805 SMD

RES 22.6Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-22.6KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22.6KCTR-ND
Chip Resistor - Surface Mount 311-22.6KCTR-ND
22.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A2262FKHFT 311-22.6KCTR-ND
Product Name RES 22.6K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details