Yageo USA RES 1.6 OHM 1/8W 5% 0805 SMD 9C08052A1R60JGHFT

Description
RES 1.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/8W 5% 0805 SMD - 9C08052A1R60JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/8W 5% 0805 SMD
9C08052A1R60JGHFT
RES 1.6 OHM 1/8W 5% 0805 SMD 9C08052A1R60JGHFT
RES 1.6ohm 1/8W 5% 0805 SMD

RES 1.6ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.6ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.6ATR-ND
Chip Resistor - Surface Mount 311-1.6ATR-ND
1.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1R60JGHFT 311-1.6ATR-ND
Product Name RES 1.6 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details