Yageo USA RES 110 OHM 1/8W 1% 0805 SMD 9C08052A1100FKHFT

Description
RES 110ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 110ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W 1% 0805 SMD - 9C08052A1100FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 1% 0805 SMD
9C08052A1100FKHFT
RES 110 OHM 1/8W 1% 0805 SMD 9C08052A1100FKHFT
RES 110ohm 1/8W 1% 0805 SMD

RES 110ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-110CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-110CTR-ND
Chip Resistor - Surface Mount 311-110CTR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C08052A1100FKHFT 311-110CTR-ND
Product Name RES 110 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4752FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details