Yageo USA RES 97.6 OHM 1/10W 1% 0603 SMD 9C06031A97R6FKHFT

Description
RES 97.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 97.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/10W 1% 0603 SMD - 9C06031A97R6FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/10W 1% 0603 SMD
9C06031A97R6FKHFT
RES 97.6 OHM 1/10W 1% 0603 SMD 9C06031A97R6FKHFT
RES 97.6ohm 1/10W 1% 0603 SMD

RES 97.6ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-97.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-97.6HTR-ND
Chip Resistor - Surface Mount 311-97.6HTR-ND
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A97R6FKHFT 311-97.6HTR-ND
Product Name RES 97.6 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details