75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 75Kohm 1/10W 5% 0603 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 311-75KGTR-ND | 9C06031A7502JLHFT |
| Product Name | Chip Resistor - Surface Mount | RES 75K OHM 1/10W 5% 0603 SMD |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 5 +/- % | 5 +/- % |