Yageo USA RES 704K OHM 1/10W 1% 0603 SMD 9C06031A7043FKHFT

Description
RES 704Kohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 704Kohm 1/10W 1% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 704K OHM 1/10W 1% 0603 SMD - 9C06031A7043FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 704K OHM 1/10W 1% 0603 SMD
9C06031A7043FKHFT
RES 704K OHM 1/10W 1% 0603 SMD 9C06031A7043FKHFT
RES 704Kohm 1/10W 1% 0603 SMD

RES 704Kohm 1/10W 1% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9C06031A7043FKHFT
Product Name RES 704K OHM 1/10W 1% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers