Yageo USA RES 620 OHM 1/10W 1% 0603 SMD 9C06031A6200FKHFT

Description
RES 620ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 620ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/10W 1% 0603 SMD - 9C06031A6200FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/10W 1% 0603 SMD
9C06031A6200FKHFT
RES 620 OHM 1/10W 1% 0603 SMD 9C06031A6200FKHFT
RES 620ohm 1/10W 1% 0603 SMD

RES 620ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-620HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-620HTR-ND
Chip Resistor - Surface Mount 311-620HTR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A6200FKHFT 311-620HTR-ND
Product Name RES 620 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details