Yageo USA RES 51.0 OHM 1/10W 1% 0603 SMD 9C06031A51R0FKHFT

Description
RES 51.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 51.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/10W 1% 0603 SMD - 9C06031A51R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/10W 1% 0603 SMD
9C06031A51R0FKHFT
RES 51.0 OHM 1/10W 1% 0603 SMD 9C06031A51R0FKHFT
RES 51.0ohm 1/10W 1% 0603 SMD

RES 51.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-51.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-51.0HTR-ND
Chip Resistor - Surface Mount 311-51.0HTR-ND
51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A51R0FKHFT 311-51.0HTR-ND
Product Name RES 51.0 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details