Yageo USA RES 5.11K OHM 1/10W 1% 0603 SMD 9C06031A5111FKHFT

Description
RES 5.11Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 1% 0603 SMD - 9C06031A5111FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 1% 0603 SMD
9C06031A5111FKHFT
RES 5.11K OHM 1/10W 1% 0603 SMD 9C06031A5111FKHFT
RES 5.11Kohm 1/10W 1% 0603 SMD

RES 5.11Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-5.11KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.11KHTR-ND
Chip Resistor - Surface Mount 311-5.11KHTR-ND
5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

5.11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A5111FKHFT 311-5.11KHTR-ND
Product Name RES 5.11K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details