Yageo USA RES 3.74K OHM 1/10W 1% 0603 SMD 9C06031A3741FKHFT

Description
RES 3.74Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.74Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/10W 1% 0603 SMD - 9C06031A3741FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/10W 1% 0603 SMD
9C06031A3741FKHFT
RES 3.74K OHM 1/10W 1% 0603 SMD 9C06031A3741FKHFT
RES 3.74Kohm 1/10W 1% 0603 SMD

RES 3.74Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-3.74KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.74KHTR-ND
Chip Resistor - Surface Mount 311-3.74KHTR-ND
3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A3741FKHFT 311-3.74KHTR-ND
Product Name RES 3.74K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details