Yageo USA RES 2.49 OHM 1/10W 1% 0603 SMD 9C06031A2R49FGHFT

Description
RES 2.49ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.49ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1/10W 1% 0603 SMD - 9C06031A2R49FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1/10W 1% 0603 SMD
9C06031A2R49FGHFT
RES 2.49 OHM 1/10W 1% 0603 SMD 9C06031A2R49FGHFT
RES 2.49ohm 1/10W 1% 0603 SMD

RES 2.49ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.49HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.49HTR-ND
Chip Resistor - Surface Mount 311-2.49HTR-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2R49FGHFT 311-2.49HTR-ND
Product Name RES 2.49 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details