Yageo USA RES 2.15 OHM 1/10W 1% 0603 SMD 9C06031A2R15FGHFT

Description
RES 2.15ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.15ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/10W 1% 0603 SMD - 9C06031A2R15FGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/10W 1% 0603 SMD
9C06031A2R15FGHFT
RES 2.15 OHM 1/10W 1% 0603 SMD 9C06031A2R15FGHFT
RES 2.15ohm 1/10W 1% 0603 SMD

RES 2.15ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.15HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.15HTR-ND
Chip Resistor - Surface Mount 311-2.15HTR-ND
2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2R15FGHFT 311-2.15HTR-ND
Product Name RES 2.15 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details