Yageo USA RES 28.0 OHM 1/10W 1% 0603 SMD 9C06031A28R0FKHFT

Description
RES 28.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 28.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1/10W 1% 0603 SMD - 9C06031A28R0FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/10W 1% 0603 SMD
9C06031A28R0FKHFT
RES 28.0 OHM 1/10W 1% 0603 SMD 9C06031A28R0FKHFT
RES 28.0ohm 1/10W 1% 0603 SMD

RES 28.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-28.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.0HTR-ND
Chip Resistor - Surface Mount 311-28.0HTR-ND
28 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

28 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A28R0FKHFT 311-28.0HTR-ND
Product Name RES 28.0 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers