Yageo USA RES 28.7K OHM 1/10W 1% 0603 SMD 9C06031A2872FKHFT

Description
RES 28.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W 1% 0603 SMD - 9C06031A2872FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 1% 0603 SMD
9C06031A2872FKHFT
RES 28.7K OHM 1/10W 1% 0603 SMD 9C06031A2872FKHFT
RES 28.7Kohm 1/10W 1% 0603 SMD

RES 28.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-28.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.7KHTR-ND
Chip Resistor - Surface Mount 311-28.7KHTR-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2872FKHFT 311-28.7KHTR-ND
Product Name RES 28.7K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details